Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437418-3 |
Prices starting from US$4.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.84
|
No stock
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Length | 87.27mm, 3.436in |
Centerline (Pitch) | .4375in, 11.1mm |
Packaging Method | Package |
Packaging Quantity | 50 |
Product Type | Barrier Strip |
Where can I find additional details, specifications and documents for a 4-1437418-3?
Additional datasheets, footprints and schematics for 4-1437418-3 are listed on our Part Details page. You can also find images and similar parts to 4-1437418-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437418-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437418-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437418-3 fall under?
The 4-1437418-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 4-1437418-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437418-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437418-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437418-3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 4-1437418-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437418-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1437418-3?
You can fill out our help required form which you can use to request a quote for 4-1437418-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.