Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1423166-9 |
Multiple Timing Ranges | Without |
---|---|
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Contact Arrangement | 4 Form C, 4PDT, 4 C/O |
Dimensions (L x W x H) (Approximate) | 4.523 x 2.572 x 2.832in, 114.8 x 65.3 x 71.9mm |
Timing Range (Off-Time) | 60 – 600seconds |
Input Voltage | 48VDC |
Actuating System | DC |
Mounting Type | Mounting Bracket |
Mode of Operation | Off-Delay |
Option | Transient/Surge Protection |
Repeatability (Max) | ±10% |
Product Category | Electromechanical Relays |
Magnetic Blow-Out Device | Without |
Product Type | Relay |
Relay Type | Time Delay |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
Time Delay&timing Relays 7024Nfiv=Rly,std,off |Amp Te Connectivity 4-1423166-9 | Newark Electronics |
TE Connectivity 7024NFIV RLY STD OFF 4P 48V 10M I V Time | Distrelec |
Time Delay & Timing Relays 7024NFIV=RLY,STD,OFF 4P,48V,10M,I,V | Sager |
Where can I find additional details, specifications and documents for a 4-1423166-9?
Additional datasheets, footprints and schematics for 4-1423166-9 are listed on our Part Details page. You can also find images and similar parts to 4-1423166-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1423166-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1423166-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1423166-9 fall under?
The 4-1423166-9 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1423166-9 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1423166-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1423166-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1423166-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, Sager and Farnell have stock available or on a lead time for 4-1423166-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1423166-9 often in real-time on the comparison pages.
What if I can't find stock of 4-1423166-9?
You can fill out our help required form which you can use to request a quote for 4-1423166-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.