Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Contact Current Rating | 1@110VDCA, 10@30VDCA |
Type of Control | External Screw |
Delay Time | .1 – .3 seconds |
Input Voltage | 125VDC |
Mounting Type | Chassis Mount |
Mode of Operation | On-Delay |
Repeatability (Max) | ±5% |
Operating Temperature Range | -55 – 85°C |
Time Delay & Timing Relays 2112DH2YB | Sager |
Where can I find additional details, specifications and documents for a 4-1423152-1?
Additional datasheets, footprints and schematics for 4-1423152-1 are listed on our Part Details page. You can also find images and similar parts to 4-1423152-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1423152-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1423152-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1423152-1 fall under?
The 4-1423152-1 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1423152-1 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1423152-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1423152-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1423152-1 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 4-1423152-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1423152-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1423152-1?
You can fill out our help required form which you can use to request a quote for 4-1423152-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.