Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.41
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.76
|
-
|
Buy Now | |
Future Electronics
from US$5.81
|
-
|
Buy Now | |
Avnet America
from US$4.92
|
-
|
Buy Now | |
RS Americas
from US$6.49
|
-
|
Buy Now | |
TTI Europe
from US$5.18
|
-
|
Buy Now | |
TE Store
from US$10.10
|
-
|
Buy Now | |
Sager
from US$5.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | .141oz, 4g |
---|---|
Contact Arrangement | 2 Form C (CO) |
Terminal Type | PCB-SMT |
Contact Material | AgNi+Au |
Contact Current Class | 2 – 5 A |
Contact Current Rating | 2A |
Contact Number of Poles | 1 |
Contact Plating Material | Gold |
Length | .606in, 15.4mm |
Height | 11.5mm, .453in |
Width | 10.4mm, .409in |
Width Class (Mechanical) | 10 – 12 mm |
Height Class (Mechanical) | 11 – 12 mm |
Length Class (Mechanical) | 14 – 16 mm |
Contact Limiting Continuous Current | 3A |
Contact Voltage Rating | 125VAC, 120VDC |
Contact Limiting Making Current | 3A |
Power Consumption | 450mW |
Coil Type | Monostable |
Actuating System | DC |
Coil Resistance | 320Ω |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Contact Switching Load (Min) | 10mA @ .02V |
Insulation Initial Resistance | 1000MΩ |
Contact Switching Voltage (Max) | 125VAC, 120VDC |
Coil Magnetic System | Monostable, DC |
Coil Power Rating (DC) | 947mW |
Coil Voltage Rating | 5VAC |
Contact Limiting Breaking Current | 3A |
Coil Power Rating Class | 400 – 500 mW |
Contact Limiting Short-Time Current | 3A |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Mounting Type | Socket |
Performance Type | Standard |
Packaging Method | Tube, Box & Tube |
Relay Style | W11 V23101 Signal Relay |
Product Type | Relay |
Relay Type | W11 Relay V23101 |
Termination Type | Through Hole |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
V23101D 6A301 Rohs Compliant: Yes |Axicom Te Connectivity 4-1419172-4 | Newark Electronics |
W11 Series 2 A SPDT 5 VAC Through hole Signal Power Relay | Future Electronics |
Electromechanical Relay SPDT 3A 12VDC 320Ohm Through Hole | Avnet America |
Relay, V23101D 6A301 | TE Connectivity 4-1419172-4 | RS Americas |
SIGNAL RELAY | TTI Europe |
Special Order: V23101D 6A301 Contact Voltage Rating: 120 VDC Contact Voltage Rating: 125 VAC Coil Power Rating DC: 947 mW Product Mount Type: Printed Circuit Board Coil Voltage Rating: 12 VDC Low Signal Relay | 120 VDC 125 VAC 947 mW Printed Circuit Board | Part Number: 4-1419172-4 | Internal Number: 4-1419172-4 | TE Connectivity | TE Store |
TE Connectivity | Sager |
V23101D 6A301 | Farnell |
Where can I find additional details, specifications and documents for a 4-1419172-4?
Additional datasheets, footprints and schematics for 4-1419172-4 are listed on our Part Details page. You can also find images and similar parts to 4-1419172-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1419172-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1419172-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1419172-4 fall under?
The 4-1419172-4 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1419172-4 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1419172-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1419172-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1419172-4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 4-1419172-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1419172-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1419172-4?
You can fill out our help required form which you can use to request a quote for 4-1419172-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.