Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT33LF05 |
Prices starting from US$4.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.42
|
No stock
|
Buy Now | |
TE Store
from US$12.17
|
6,926
in stock
|
Buy Now | |
TTI Europe
from US$5.80
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$5.32
|
-
|
Buy Now | |
Avnet America
from US$4.80
|
-
|
Buy Now | |
RS Americas
from US$6.04
|
-
|
Buy Now | |
Sager
from US$5.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .494oz, 14g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | Plug-In, PCB-THT |
Contact Arrangement | 1 Form A (NO) |
Contact Material | AgSnO2 |
Contact Current Rating (Max) | 16A |
Contact Number of Poles | 1 |
Contact Current Class | 16A, 10 – 20A |
Insulation Clearance Class | 8mm |
Product Length | 1.142in, 29mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | 15.7mm, .618in |
Width Class (Mechanical) | 12 – 16mm |
Product Width | 12.7mm, .5in |
Height Class (Mechanical) | 15 – 16mm |
Length Class (Mechanical) | 25 – 30mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating DC | 595mW |
Coil Special Features | UL Coil Insulation Class F, Magnetic Latching |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Voltage Rating | 5VDC |
Coil Power Rating Class | 500 – 600mW |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Contact Limiting Breaking Current | 16A |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Coil Resistance | 42Ω |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 30A |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Tube, Carton |
実装方法 | Carton, Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
RT33LF05 Power Relay Type: Standard Coil Magnetic System: Bistable, 2 Coils, Polarized Coil Power Rating DC: 595 mW Coil Resistance: 42 Ω Coil Special Features: Magnetic Latching UL Coil Insulation Class F Standard Bistable, 2 Coils, Polarized 595 mW 42 Ω | Power Relay | Part Number: 4-1419136-1 | Internal Number: 4-1419136-1 | Alias Number: RT33LF05 | TE Connectivity | TE Store |
POWER RELAY 5V 16A 1NO THT | TTI Europe |
Rt33Lf05 |Schrack Te Connectivity 4-1419136-1 | Newark Electronics |
RT1 Series 16 A SPST 5 VDC Through hole General Purpose Power Relay | Future Electronics |
Power Relay SPST-NO 400VAC 5VDC PC Pins Through Hole Box/Tube | Avnet America |
Relay, RT33LF05 | TE Connectivity 4-1419136-1 | RS Americas |
General Purpose Relays RT33LF05 | Sager |
Where can I find additional details, specifications and documents for a 4-1419136-1?
Additional datasheets, footprints and schematics for 4-1419136-1 are listed on our Part Details page. You can also find images and similar parts to 4-1419136-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1419136-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1419136-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1419136-1 fall under?
The 4-1419136-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1419136-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1419136-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1419136-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1419136-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 4-1419136-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1419136-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1419136-1?
You can fill out our help required form which you can use to request a quote for 4-1419136-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.