Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1419128-4 |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
81,408
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
81,408
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
81,408
in stock
|
Buy Now | |
SOS electronic
from US$0.60
|
3,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
2,520
in stock
|
Buy Now | |
element14
from US$1.12
|
739
in stock
|
Buy Now | |
Future Electronics
from US$1.10
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
RS Americas
from US$1.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.95
|
-
|
Buy Now | |
TTI Europe
from US$0.89
|
-
|
Buy Now | |
Sager
from US$1.16
|
-
|
Buy Now | |
Farnell
from US$1.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .318oz, 9g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Current Class | 16A, 5 – 10A |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Contact Material | AgSnO2 |
Contact Current Rating (Max) | 10A |
Contact Arrangement | 1 Form A (NO) |
Width Class (Mechanical) | 10 – 12mm |
Product Height | .579in, 14.7mm |
Length Class (Mechanical) | 16 – 20mm |
Insulation Clearance Class | 0 – 2.5mm |
Product Length | .717in, 18.2mm |
Insulation Clearance Between Contact & Coil | 3.2mm, .125in |
Height Class (Mechanical) | 14 – 15mm |
Product Width | .4in, 10.2mm |
Insulation Creepage Between Contact & Coil | 3.6mm, .141in |
Coil Power Rating Class | 400 – 500mW |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Contact Switching Load (Min) | 100mA @ 5V |
Contact Switching Voltage (Max) | 30VDC, 277VAC |
Contact Voltage Rating | 250VAC, 30VDC |
Contact Limiting Making Current | 10A |
Coil Resistance | 320Ω |
Coil Power Rating DC | 450mW |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Contacts & Coil | 3000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Voltage Rating | 12VDC |
Insulation Creepage Class | 3 – 5.5mm |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
General Purpose Relays Oje-Ss-112Hmf F000 |Amp Te Connectivity 4-1419128-4 | Newark Electronics |
Low Signal Relays-PCB SPST-NO 10A 250VAC | Rapid Electronics |
General Purpose Relay 12VDC 1a 5A max.277VAC/30VDC 320Ohm Ag alloy, THT | SOS electronic |
Relay: electromagnetic | Transfer Multisort Elektronik |
RELAY, SPST-NO, 250VAC, 30VDC, 10A | element14 |
Relay,OJE-SS-112HMF,thro hole,10 A,30Vdc | RS |
OJE Series 10 A SPST 12 VDC Through hole General Purpose Power Relay | Future Electronics |
Electromechanical Relay SPST-NO 10A 12VDC Through Hole | Avnet America |
SPST-NO PCB Mount Relay Through Hole, 10 A, 12V dc | TE Connectivity 4-1419128-4 | RS Americas |
POWER RELAY 12V 10A 1NO THT | TTI Europe |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 4-1419128-4?
Additional datasheets, footprints and schematics for 4-1419128-4 are listed on our Part Details page. You can also find images and similar parts to 4-1419128-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1419128-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1419128-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1419128-4 fall under?
The 4-1419128-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1419128-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1419128-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1419128-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1419128-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, SOS electronic and Transfer Multisort Elektronik have stock available or on a lead time for 4-1419128-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1419128-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1419128-4?
You can fill out our help required form which you can use to request a quote for 4-1419128-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.