Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1419108-0 |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.81
|
72
in stock
|
Buy Now | |
Heilind Electronics
from US$3.31
|
33,832
in stock
|
Buy Now | |
Future Electronics
from US$1.98
|
27,458
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.31
|
10,149
in stock
|
Buy Now | |
Sager
from US$3.59
|
5,894
in stock
|
Buy Now | |
Chip One Stop
from US$3.30
|
1,800
in stock
|
Buy Now | |
element14
from US$3.20
|
1,770
in stock
|
Buy Now | |
Rapid Electronics
from US$3.38
|
1,739
in stock
|
Buy Now | |
RS
from US$5.63
|
2
in stock
|
Buy Now | |
Avnet America
-
|
1,800
in stock
|
Buy Now | |
Avnet Abacus
-
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$5.77
|
-
|
Buy Now | |
Avnet Asia
from US$3.19
|
-
|
Buy Now | |
Boersig
from US$3.82
|
-
|
Buy Now | |
TTI Europe
from US$2.89
|
-
|
Buy Now |
Product Weight | .459oz, 13g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 8A |
Contact Current Class | 5 – 10A, 16A |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Contact Limiting Breaking Current | 8A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Resistance | 62Ω |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Voltage Rating | 250VAC |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 400 – 500mW |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 5VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Power Rating DC | 403mW |
Contact Limiting Continuous Current | 8A |
Insulation Creepage Class | 8mm |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | 15A |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Carton, Tube |
実装方法 | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTIII |
RTE24005F | Heilind Electronics |
RT2 Series 5 V 8 A DPDT Through Hole General Purpose Industrial Relays | Future Electronics |
General Purpose Relays DPDT 8A 5VDC | Sager |
POWER RELAY, DPDT, 5VDC, 8A, THT | element14 |
Power Relays RTE24005F | Rapid Electronics |
TE Connectivity - Schrack PCB Power Relay RT2 2CO 8A DC 5V 62Ohm | Distrelec |
Relay Power DPDT 8A 5VDC Through Hole No | RS |
Electromechanical Relay DPDT 8A 5VDC 62Ohm Through Hole | Avnet America |
Power Relay, Dpdt, 5Vdc, 8A, Tht | Newark Electronics |
POWER RELAY 5V 8A 2CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a 4-1419108-0?
Additional datasheets, footprints and schematics for 4-1419108-0 are listed on our Part Details page. You can also find images and similar parts to 4-1419108-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1419108-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1419108-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1419108-0 fall under?
The 4-1419108-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1419108-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1419108-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1419108-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1419108-0 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Sager and Chip One Stop have stock available or on a lead time for 4-1419108-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1419108-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1419108-0?
You can fill out our help required form which you can use to request a quote for 4-1419108-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.