Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1419106-0 |
Prices starting from US$4.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.85
|
No stock
|
Buy Now | |
TTI Europe
from US$9.88
|
17,000
in stock
|
Buy Now | |
Future Electronics
from US$4.39
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
from US$7.39
|
3,541
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.39
|
708
in stock
|
Buy Now | |
Sager
from US$7.32
|
638
in stock
|
Buy Now | |
Avnet America
from US$4.27
|
599
in stock
|
Buy Now | |
element14
from US$10.84
|
564
in stock
|
Buy Now | |
RS Americas
from US$7.78
|
365
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.52
|
165
in stock
|
Buy Now | |
Rapid Electronics
from US$12.90
|
148
in stock
|
Buy Now | |
Chip One Stop
from US$8.78
|
136
in stock
|
Buy Now | |
Distrelec
from US$12.96
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$10.30
|
-
|
Buy Now | |
Boersig
from US$12.96
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Socket Type | Bracket Mount |
---|---|
For Use With | Plug-In Mini ISO Relays |
Additional Information | Crimp Terminals Not Included. Order Separately., Crimp Terminal Part Number 1-1393310-9 - Wire AWG 14-16 - Qty. Required Form C - 3, Crimp Terminal Part Number 1-1393310-8 - Wire AWG 18-20 - Qty. Required Form C - 3, Crimp Terminal Part Number 2-1393310-0 - Wire AWG 10-12 - Qty. Required Form C - 3 |
Product Type | Socket |
RELAY SOCKET VTF SERIES | TTI Europe |
VTF Series Bracket Mount Socket 1 Pole Quick Connect Without Grounding Provision | Future Electronics |
VCF4-1002=CONNECTOR,HOUSING | Heilind Electronics |
Relay Sockets & Hardware BRCKT MT CONNCTR VF4 | Sager |
Conn Housing SKT 5 POS Crimp ST Cable Mount | Avnet America |
RELAY SOCKET, 5POS, THT, QUICK CONNECT | element14 |
Relay Socket 5 Pin 1 Pole Bracket Mount QC Tabs VTF Series/Tyco Electronics | TE Connectivity 4-1419106-0 | RS Americas |
Socket | Transfer Multisort Elektronik |
Relay Sockets&Hardware Bracket Mt. PlugIn Mini | Rapid Electronics |
TE Connectivity Relay Socket | Distrelec |
Relay Socket, 5Pos, Tht, Quick Connect Rohs Compliant: Yes |Te Connectivity 4-1419106-0 | Newark Electronics |
VCF4-1002=CONNECTOR,HOUSING | Power and Signal Group |
RELAY ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 4-1419106-0?
Additional datasheets, footprints and schematics for 4-1419106-0 are listed on our Part Details page. You can also find images and similar parts to 4-1419106-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1419106-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1419106-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1419106-0 fall under?
The 4-1419106-0 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Relay Sockets.
Can I view similar or alternative parts?
You can view similar parts to 4-1419106-0 when available in the Relay Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1419106-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1419106-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1419106-0 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Heilind Electronics, Heilind Electronics Asia and Sager have stock available or on a lead time for 4-1419106-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1419106-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1419106-0?
You can fill out our help required form which you can use to request a quote for 4-1419106-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.