Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 43015270100 |
No distributors results available
Product Weight | 32g, 1.13oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Current Rating (Max) | 16A |
Terminal Type | Quick Connect, Solder |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 10 – 20A, 16A |
Contact Special Features | 3mm Contact Gap, Bifurcated/Twin Contacts |
Contact Number of Poles | 1 |
Contact Material | AgCu3 |
Product Height | 1.122in, 28.5mm |
Product Length | 35.5mm, 1.398in |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Length Class (Mechanical) | 35 – 40mm |
Insulation Clearance Class | 8mm, 5 – 8mm |
Height Class (Mechanical) | 25 – 30mm |
Product Width | 31.5mm, 1.24in |
Width Class (Mechanical) | 30 – 40mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V, 3500 – 4000V |
Contact Switching Voltage (Max) | 400VAC, 270VDC |
Contact Limiting Making Current | 25A |
Coil Resistance | 11400Ω |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Coil Power Rating Class | 1 – 2VA |
Insulation Creepage Class | 5.5 – 8mm, 8mm |
Insulation Initial Dielectric Between Open Contacts | 2000Vrms |
Coil Power Rating AC | 1.8VA |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Voltage Rating | 230VAC |
Coil Magnetic System | Monostable, AC |
Relay Mounting Type | Bracket |
Packaging Method | Tray |
実装方法 | Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | -20 – 70°C |
Environmental Category of Protection | RTI |
Where can I find additional details, specifications and documents for a 4-1415543-8?
Additional datasheets, footprints and schematics for 4-1415543-8 are listed on our Part Details page. You can also find images and similar parts to 4-1415543-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1415543-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415543-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1415543-8 fall under?
The 4-1415543-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1415543-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415543-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1415543-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1415543-8 have stock available?
There is no stock from authorised distributors for 4-1415543-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1415543-8 often in real-time on the comparison pages.
What if I can't find stock of 4-1415543-8?
You can fill out our help required form which you can use to request a quote for 4-1415543-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.