Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PB634036 |
Contact Current Rating (Max) | 10A |
---|---|
Terminal Type | PCB-THT |
Contact Material | AgNi90/10 |
Contact Current Class | 16A, 5 – 10A |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Coil Power Rating DC | 360mW |
Contact Voltage Rating | 250VAC |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 3600Ω |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 36VDC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Power Relay Type | Standard |
SCRPB634036 | Avnet America |
Relay, PB634036 | TE Connectivity 4-1415541-3 | RS Americas |
General Purpose Relays PB634036 | Sager |
Where can I find additional details, specifications and documents for a 4-1415541-3?
Additional datasheets, footprints and schematics for 4-1415541-3 are listed on our Part Details page. You can also find images and similar parts to 4-1415541-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1415541-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415541-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1415541-3 fall under?
The 4-1415541-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1415541-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415541-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1415541-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1415541-3 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for 4-1415541-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1415541-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1415541-3?
You can fill out our help required form which you can use to request a quote for 4-1415541-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.