Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | XT3S4S15 |
Prices starting from US$12.79
Product Weight | 56g, 1.977oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI175 |
Contact Arrangement | 1 Form C (CO) |
Contact Material | AgNi90/10 |
Contact Current Class | 10 – 20A, 16A |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 16A |
Terminal Type | Screw Terminals |
Product Length | 3.031in, 77mm |
Product Height | 69mm, 2.716in |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Insulation Clearance Class | 5 – 8mm |
Width Class (Mechanical) | 12 – 16mm |
Product Width | .622in, 15.8mm |
Insulation Creepage Class | 5.5 – 8mm |
Coil Special Features | Electrical Indicator, LED |
Coil Resistance | 8100Ω |
Actuating System | AC |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms, 5000V |
Coil Voltage Rating | 115VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Power Rating Class | .5 – 1VA |
Contact Limiting Continuous Current | 16A |
Contact Limiting Breaking Current | 16A |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Contact Limiting Making Current | 30A |
Coil Power Rating AC | .81VA |
Contact Voltage Rating | 240VAC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Magnetic System | Monostable, AC |
Contact Limiting Short-Time Current | 16A |
Relay Mounting Type | DIN Rail |
実装方法 | Carton |
Packaging Method | Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -40 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Xt3S4S15 |Amp Te Connectivity 4-1415540-3 | Newark Electronics |
General Purpose Relays 1 form C 16A 115 VAC RED | Rapid Electronics |
TE Connectivity XT3S4S15 Power/Signal Relay 1 Form C SPD | Distrelec |
General Purpose Relays XT3S4S15 | Sager |
Where can I find additional details, specifications and documents for a 4-1415540-3?
Additional datasheets, footprints and schematics for 4-1415540-3 are listed on our Part Details page. You can also find images and similar parts to 4-1415540-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1415540-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415540-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1415540-3 fall under?
The 4-1415540-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1415540-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415540-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1415540-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1415540-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1415540-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1415540-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1415540-3?
You can fill out our help required form which you can use to request a quote for 4-1415540-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.