Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PE014F18 |
No distributors results available
Product Weight | 5g, .1764oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Current Class | 16A, 2 – 5A |
Terminal Type | PCB-THT |
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 5A |
Contact Arrangement | 1 Form C (CO) |
Product Width | 10mm, .394in |
Product Height | .394in, 10mm |
Width Class (Mechanical) | 8 – 10mm |
Height Class (Mechanical) | 9 – 10mm |
Insulation Clearance Class | 2.5 – 4mm |
Length Class (Mechanical) | 16 – 20mm |
Insulation Clearance Between Contact & Coil | 3.2mm, .126in |
Product Length | 20mm, .787in |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating DC | 215mW |
Coil Magnetic System | Bistable, 1 Coil, Polarized |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Voltage Rating | 18VDC |
Insulation Initial Resistance | 10000000MΩ |
Contact Limiting Breaking Current | 5A |
Coil Resistance | 1510Ω |
Contact Limiting Continuous Current | 5A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Power Rating Class | 200 – 300mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 5A |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tube, Tube |
実装方法 | Tube, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
Where can I find additional details, specifications and documents for a 4-1415390-1?
Additional datasheets, footprints and schematics for 4-1415390-1 are listed on our Part Details page. You can also find images and similar parts to 4-1415390-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1415390-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415390-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1415390-1 fall under?
The 4-1415390-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1415390-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415390-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1415390-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1415390-1 have stock available?
There is no stock from authorised distributors for 4-1415390-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1415390-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1415390-1?
You can fill out our help required form which you can use to request a quote for 4-1415390-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.