Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23054D 19C110 |
Weight | 25g, .881oz |
---|---|
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT |
Contact Number of Poles | 4 |
Contact Material | Ruthenium |
Contact Current Class | 0 – 2 A |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Rating | .4A |
Contact Plating Material | Gold Flash |
Length | 30mm, 1.181in |
Width | 19mm, .748in |
Width Class (Mechanical) | 16 – 20 mm |
Height | 30mm, 1.181in |
Height Class (Mechanical) | 25 – 30 mm |
Length Class (Mechanical) | 25 – 30 mm |
Contact Switching Voltage (Max) | 150VDC, 125VAC |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Making Current | 2A |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Insulation Initial Resistance | 1000000MΩ |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Coil Voltage Rating | 5VAC |
Contact Voltage Rating | 125VAC, 150VDC |
Coil Resistance | 390Ω |
Input Voltage | 150VDC, 125VAC |
Actuating System | DC |
Power Consumption | 1000 – 2000mW |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating Class | 1 – 1.5 W |
Coil Power Rating (DC) | 1000mW |
Coil Magnetic System | Monostable, DC |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Style | Cradle S Relay |
Product Type | Relay |
Relay Type | Cradle S Relay V23054/V23062 |
Insertion Loss (HF Parameter) | -.27dB @ 900MHz, -.02dB @ 100MHz |
Isolation (HF Parameter) | -20.7dB @ 900MHz, -39dB @ 100MHz |
Termination Type | Solder Terminals |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -40 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
V23054D 19C110 Rohs Compliant: Yes |Axicom Te Connectivity 4-1393812-7 | Newark Electronics |
Relay, V23054D 19C110 | TE Connectivity 4-1393812-7 | RS Americas |
V23054D 19C110 | Farnell |
Electromechanical Relay 4PDT 2A 20VDC 390Ohm Socket | Avnet America |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 4-1393812-7?
Additional datasheets, footprints and schematics for 4-1393812-7 are listed on our Part Details page. You can also find images and similar parts to 4-1393812-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393812-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393812-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393812-7 fall under?
The 4-1393812-7 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393812-7 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393812-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393812-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393812-7 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, Avnet America and Sager have stock available or on a lead time for 4-1393812-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393812-7 often in real-time on the comparison pages.
What if I can't find stock of 4-1393812-7?
You can fill out our help required form which you can use to request a quote for 4-1393812-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.