Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23552D3100C100 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Pin Type | Press-In |
---|---|
Size of Contact Segment | 1/2-SU (4 Contact Segments) |
External Cable Diameter | .39 – .421in, 9.9 – 10.7mm |
Comment | Two (2) cable mountings are required for 2-SU cable |
Packaging Method | Bag |
Packaging Quantity | 100 |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector Mounting Accessory Type | Cable Clamp |
Headers & Wire Housings | Sager |
Where can I find additional details, specifications and documents for a 4-1393706-6?
Additional datasheets, footprints and schematics for 4-1393706-6 are listed on our Part Details page. You can also find images and similar parts to 4-1393706-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393706-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393706-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393706-6 fall under?
The 4-1393706-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 4-1393706-6 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393706-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393706-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393706-6 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 4-1393706-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393706-6 often in real-time on the comparison pages.
What if I can't find stock of 4-1393706-6?
You can fill out our help required form which you can use to request a quote for 4-1393706-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.