Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393254-3 |
Panel Cutout | .75 x 2.065in |
---|---|
Earthing Switch | Without |
Circuit Function | Series Trip |
Pole Configuration | 1 |
Trip Time at 200% | .6 – 8seconds |
Circuit Breaker Size | 63.5mm, 2.5in |
Voltage Rating DC | 65VDC |
Current Rating | 15A |
Interrupt Capacity | 2000A @ 65VDC |
Stamped Marking Type | International I/O |
Series/Mounting Option | W9 (6-32 Mounting Threads) |
Mounting Options | 6-32 Mounting Threads |
Mounting Type | Panel Mount |
Toggle Color | Black |
Product Type | Circuit Breaker |
Illuminated | No |
Illumination Type | No Light |
Actuator Type | Toggle |
Circuit Breaker Type | Magnetic |
Termination Type | 10-32 Stud |
Circuit Breaker Magnetic Hydraulic 1Pole 15A 65VDC | Avnet America |
W91-X152-15 CIRCUIT BREAKER | TTI Europe |
Circuit Breakers CIRCUIT BREAKER SWITCH 15A BLK | Sager |
Where can I find additional details, specifications and documents for a 4-1393254-3?
Additional datasheets, footprints and schematics for 4-1393254-3 are listed on our Part Details page. You can also find images and similar parts to 4-1393254-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393254-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393254-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393254-3 fall under?
The 4-1393254-3 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 4-1393254-3 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393254-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393254-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393254-3 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 4-1393254-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393254-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1393254-3?
You can fill out our help required form which you can use to request a quote for 4-1393254-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.