Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393247-4 |
Prices starting from US$35.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.70
|
No stock
|
Buy Now | |
Heilind Electronics
from US$49.60
|
135
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$49.60
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$46.34
|
-
|
Buy Now | |
Avnet America
from US$35.22
|
-
|
Buy Now | |
element14
from US$45.17
|
-
|
Buy Now | |
TTI Europe
from US$37.60
|
-
|
Buy Now | |
Sager
from US$49.75
|
-
|
Buy Now |
Panel Cutout | .47 (Diameter)in |
---|---|
Earthing Switch | Without |
Circuit Function | Series Trip |
Pole Configuration | 1 |
Trip Time at 200% | 6 – 22seconds |
Interrupt Capacity | 1000A @ 50VDC or 120VAC |
Current Rating | 7.5A |
Voltage Rating AC | 240VAC |
Voltage Rating DC | 50VDC |
Mounting Bushing | 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color |
Mounting Type | Panel Mount |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Options | Two Hex Nuts/Lockwasher |
Actuator Type | Push-Pull, Toggle |
Toggle Color | Silver with Amp Rate Marking |
Circuit Breaker Style | Toggle |
Illumination Type | No Light |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Termination Type | 8-32 Screws 90° to Each Other |
CKT BRKR,THERMAL,240VAC 7.5A W31-X2M1G-7.50 | Heilind Electronics |
W31-X2M1G-7.50=W23/W31 |Amp Te Connectivity 4-1393247-4 | Newark Electronics |
Circuit Breaker Thermal 1Pole 7.5A 250VAC/50VDC | Avnet America |
THERM CKT BREAKER, 1P, 7.5A/240V, PANEL | element14 |
W31-X2M1G-7.50 CIRCUIT BREAKER | TTI Europe |
Circuit Breakers 7.5A TOGGLE ACTUATOR | Sager |
Where can I find additional details, specifications and documents for a 4-1393247-4?
Additional datasheets, footprints and schematics for 4-1393247-4 are listed on our Part Details page. You can also find images and similar parts to 4-1393247-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393247-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393247-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393247-4 fall under?
The 4-1393247-4 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 4-1393247-4 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393247-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393247-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393247-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 4-1393247-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393247-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1393247-4?
You can fill out our help required form which you can use to request a quote for 4-1393247-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.