Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23092A1060A301,
V23092-A1060-A301 |
Prices starting from US$3.54
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.27
|
1
in stock
|
Buy Now | |
TE Store
from US$15.15
|
3,808
in stock
|
Buy Now | |
element14
from US$7.09
|
2,472
in stock
|
Buy Now | |
Farnell
from US$6.37
|
2,472
in stock
|
Buy Now | |
Rapid Electronics
from US$6.42
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$13.20
|
1
in stock
|
Buy Now | |
Future Electronics
from US$4.83
|
-
|
Buy Now | |
Avnet America
from US$5.91
|
-
|
Buy Now | |
Boersig
from US$6.09
|
-
|
Buy Now | |
Distrelec
from US$10.20
|
-
|
Buy Now | |
TTI Europe
from US$4.46
|
-
|
Buy Now | |
Sager
from US$6.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | .2116oz, 6g |
Contact Current Rating (Max) | 6A |
Contact Plating Material | Gold |
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT |
Contact Material | AgSnO2 |
Contact Number of Poles | 1 |
Product Width | .197in, 5mm |
Product Length | 28mm |
Width Class (Mechanical) | 0 – 6mm |
Length Class (Mechanical) | 25 – 30mm |
Insulation Initial Dielectric Between Contacts & Coil | 1000V |
Contact Voltage Rating | 250VAC |
Insulation Creepage Between Contact & Coil | .315in, 8mm |
Coil Magnetic System | Monostable, DC |
Contact Switching Load (Min) | 100mA @ 12V |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 60VDC |
Coil Resistance | 20500Ω |
Contact Limiting Making Current | 10A |
Contact Limiting Breaking Current | 6A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Limiting Continuous Current | 10A |
Insulation Creepage Class | 5.5 – 8mm |
Coil Power Rating DC | 176mW |
Contact Limiting Short-Time Current | 6A |
Coil Power Rating Class | 150 – 200mW |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tube, Tube |
実装方法 | Box & Tube, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
V23092-A1060-A301 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 176 mW Coil Resistance: 20500 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 176 mW 20500 Ω | Power Relay | Part Number: 4-1393236-3 | Internal Number: 4-1393236-3 | Alias Number: V23092-A1060-A301 | TE Connectivity | TE Store |
POWER PCB RELAY, SPDT, 6A, 250VAC, TH | element14 |
Power Pcb Relay, Spdt, 6A, 250Vac, Th | Newark Electronics |
General Purpose Relays V23092-A1060-A301 | Rapid Electronics |
Electromechanical Relay SPDT 10A 60VDC 20.5KOhm Through Hole | Avnet America |
TE Connectivity - Schrack PCB Power Relay SNR 1CO 6A DC 60V 20.5kOhm | Distrelec |
POWER RELAY 60V 6A 1CO THT | TTI Europe |
Industrial Relays V23092-A1060-A301 | Sager |
Where can I find additional details, specifications and documents for a 4-1393236-3?
Additional datasheets, footprints and schematics for 4-1393236-3 are listed on our Part Details page. You can also find images and similar parts to 4-1393236-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393236-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393236-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393236-3 fall under?
The 4-1393236-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393236-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393236-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393236-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393236-3 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for 4-1393236-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393236-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1393236-3?
You can fill out our help required form which you can use to request a quote for 4-1393236-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.