Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393104-2 |
Prices starting from US$17.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$32.55
|
18
in stock
|
Buy Now | |
Heilind Electronics
from US$24.64
|
124
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$24.64
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$34.39
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$25.60
|
18
in stock
|
Buy Now | |
Distrelec
from US$34.48
|
3
in stock
|
Buy Now | |
Sager
from US$19.14
|
1
in stock
|
Buy Now | |
Future Electronics
from US$18.29
|
-
|
Buy Now | |
Avnet America
from US$17.50
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Product Weight | 85g, 2.988oz |
---|---|
Contact Arrangement | 2 Form C (CO) |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 10A |
Contact Current Class | 5 – 10A, 16A |
Terminal Type | Plug-In |
Contact Material | AgCdO |
Product Length | 35.7mm, 1.406in |
Product Width | 1.405in, 35.7mm |
Product Height | 50.8mm, 2in |
Width Class (Mechanical) | 30 – 40mm |
Height Class (Mechanical) | 50 – 60mm |
Length Class (Mechanical) | 35 – 40mm |
Insulation Initial Dielectric Between Contacts & Coil | 1000Vrms, 1000V |
Coil Power Rating DC | 1200mW |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Voltage Rating | 110VDC |
Coil Power Rating Class | 1000 – 1500mW |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Resistance | 10000Ω |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Actuating System | DC |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Insulation Initial Resistance | 1000MΩ |
Relay Mounting Type | Socket |
実装方法 | Tray |
Packaging Method | Tray |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Operating Temperature Range | -45 – 70°C |
KRPA-11DG-110=KRPA | Heilind Electronics |
General Purpose Relays 8 Pin Dpdt 110Vdc |Amp Te Connectivity 4-1393104-2 | Newark Electronics |
Industrial Relays 8 PIN DPDT 110VDC | Rapid Electronics |
TE Connectivity PCB Power Relay KRPA 2CO 10A DC 110V 10kOhm | Distrelec |
KRPA Series 10 A DPDT 110 VDC Socket Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay DPDT 10A 110VDC 10KOhm Socket | Avnet America |
GENERAL PURPOSE RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 4-1393104-2?
Additional datasheets, footprints and schematics for 4-1393104-2 are listed on our Part Details page. You can also find images and similar parts to 4-1393104-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393104-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393104-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393104-2 fall under?
The 4-1393104-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393104-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393104-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393104-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393104-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 4-1393104-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393104-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1393104-2?
You can fill out our help required form which you can use to request a quote for 4-1393104-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.