Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Connection Capacity | Single |
Contact Base Material | Phosphor Bronze |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .118 – .169in, 3 – 4.29mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 1 – 2.5mm², 17 – 13AWG |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | Without |
Comment | Versions according to DIN 46247, Part 3, Bulk number 1-160304-8. |
Line | Premier |
Packaging Method | Box |
Packaging Quantity | 100 |
Insulated | No |
Insertion Force | Normal |
Smp 1-0160304-8 | TE Connectivity 4-1377174-7 | RS Americas |
Quick Disconnect Terminal 13-17AWG RCP 20.2mm 7.6mm Tin Small Pack | Avnet America |
Where can I find additional details, specifications and documents for a 4-1377174-7?
Additional datasheets, footprints and schematics for 4-1377174-7 are listed on our Part Details page. You can also find images and similar parts to 4-1377174-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1377174-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1377174-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1377174-7 fall under?
The 4-1377174-7 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 4-1377174-7 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1377174-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1377174-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1377174-7 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 4-1377174-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1377174-7 often in real-time on the comparison pages.
What if I can't find stock of 4-1377174-7?
You can fill out our help required form which you can use to request a quote for 4-1377174-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.