Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Pre-Nickel |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Barrel Type | Closed |
Accepts Wire Insulation Diameter Range | .118 – .169in, 3 – 4.29mm |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 17 – 13AWG, 1974 – 4934CMA, 1 – 2.5mm² |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | Without |
Line | Premier |
Comment | Bulk number 2-160304-4. |
Packaging Method | Box |
Packaging Quantity | 50 |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | 105°C, 221°F |
SMP 2-0160304-4 Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1 – 2.5 mm² Wire Size: 1974 – 4934 CMA Mating Tab Width: 6.35 mm Receptacle 17 – 13 AWG 1 – 2.5 mm² 1974 – 4934 CMA | Quick Disconnect | Part Number: 4-1377174-6 | Internal Number: 4-1377174-6 | TE Connectivity | TE Store |
Smp 2-0160304-4 |Amp Te Connectivity 4-1377174-6 | Newark Electronics |
Smp 2-0160304-4 | TE Connectivity 4-1377174-6 | RS Americas |
Where can I find additional details, specifications and documents for a 4-1377174-6?
Additional datasheets, footprints and schematics for 4-1377174-6 are listed on our Part Details page. You can also find images and similar parts to 4-1377174-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1377174-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1377174-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1377174-6 fall under?
The 4-1377174-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 4-1377174-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1377174-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1377174-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1377174-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 4-1377174-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1377174-6 often in real-time on the comparison pages.
What if I can't find stock of 4-1377174-6?
You can fill out our help required form which you can use to request a quote for 4-1377174-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.