Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Insulation Sleeve Material | Vinyl |
Double Wire | No |
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
Terminal Type | Wire Pin |
Tab Thickness | .79mm, .031in |
Material Thickness | .03144in, .8mm |
Tab Width | 2.946mm, .116in |
DIN Wire Size | .5 – 1mm² |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Accepts Wire Insulation Diameter Range | .106 – .141in, 2.7 – 3.6mm |
Overall Length | .875in, 22.23mm |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Red |
Packaging Method | Box |
Packaging Quantity | 100 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Shape Description | WIRE PIN-002 |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
Smp 0-0131443-0 |Amp Te Connectivity 4-1377173-3 | Newark Electronics |
Smp 0-0131443-0 | TE Connectivity 4-1377173-3 | RS Americas |
Wire Pin 16-22AWG Tin Box | Avnet America |
Where can I find additional details, specifications and documents for a 4-1377173-3?
Additional datasheets, footprints and schematics for 4-1377173-3 are listed on our Part Details page. You can also find images and similar parts to 4-1377173-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1377173-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1377173-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1377173-3 fall under?
The 4-1377173-3 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 4-1377173-3 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1377173-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1377173-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1377173-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 4-1377173-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1377173-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1377173-3?
You can fill out our help required form which you can use to request a quote for 4-1377173-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.