Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.14
Weight per Piece | 51.493g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .515in, 13.08mm |
Wire Size | 0000AWG, 190000 – 231100CMA, 100 – 125mm² |
Overall Length | 2.206in, 56.03mm |
Barrel Inside Diameter | 16.13mm, .635in |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 5 |
Packaging Method | Small Pack |
Stud Size | 1/2, M12 |
Insulated | No |
Shape Description | RING-051 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Terminals Smp 0-0036934-0 |Amp Te Connectivity 4-1377172-8 | Newark Electronics |
Terminals SMP 0-0036934-0 | Rapid Electronics |
TE Connectivity SMP 0-0036934-0 Terminals SMP 0-0036934- | Distrelec |
Smp 0-0036934-0 | TE Connectivity 4-1377172-8 | RS Americas |
Where can I find additional details, specifications and documents for a 4-1377172-8?
Additional datasheets, footprints and schematics for 4-1377172-8 are listed on our Part Details page. You can also find images and similar parts to 4-1377172-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1377172-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1377172-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1377172-8 fall under?
The 4-1377172-8 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 4-1377172-8 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1377172-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1377172-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1377172-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1377172-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1377172-8 often in real-time on the comparison pages.
What if I can't find stock of 4-1377172-8?
You can fill out our help required form which you can use to request a quote for 4-1377172-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.