Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.94
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.45
|
475
in stock
|
Buy Now | |
Rapid Electronics
from US$2.60
|
475
in stock
|
Buy Now | |
Chip One Stop
from US$2.62
|
475
in stock
|
Buy Now | |
Distrelec
from US$3.13
|
475
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
RS Americas
from US$2.51
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 80 |
Number of Rows | 2 |
Contact Shape & Form | Square |
Mating Post Length | 5.84mm, .23in |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Operating Voltage | 30VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Comment | Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity. |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 25 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .09in, 2.29mm |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
80 Modii Hdr Drra B/A .100Cl |Amp Te Connectivity 4-103795-0 | Newark Electronics |
Headers&Wire Housings 80 MODII HDR DRRA B/ | Rapid Electronics |
TE Connectivity 80 MODII HDR DRRA B/A .100CL Board Connector 80 Contact(s) 2 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Unshrouded Header HDR 80 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 80 Modii Hdr Drra B/A .100Cl | TE Connectivity 4-103795-0 | RS Americas |
Where can I find additional details, specifications and documents for a 4-103795-0?
Additional datasheets, footprints and schematics for 4-103795-0 are listed on our Part Details page. You can also find images and similar parts to 4-103795-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-103795-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-103795-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-103795-0 fall under?
The 4-103795-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-103795-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-103795-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-103795-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-103795-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-103795-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-103795-0 often in real-time on the comparison pages.
What if I can't find stock of 4-103795-0?
You can fill out our help required form which you can use to request a quote for 4-103795-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.