Status: | Unknown |
---|---|
Series: | SWO Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 2.048MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD, 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | SWO Series |
Operating Temperature Min | -10°C |
No. of Pins | 4 |
RoHS Compliant | Yes |
Oscillator, 2.048Mhz, 7 X 5Mm, Hcmos/Ttl | Newark Electronics |
Where can I find additional details, specifications and documents for a 3SWO-BT-2.048?
Additional datasheets, footprints and schematics for 3SWO-BT-2.048 are listed on our Part Details page. You can also find images and similar parts to 3SWO-BT-2.048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SWO-BT-2.048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SWO-BT-2.048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SWO-BT-2.048 fall under?
The 3SWO-BT-2.048 is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to 3SWO-BT-2.048 when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SWO-BT-2.048 you can contact the distributor directly for product support, shipping queries etc.
Is the 3SWO-BT-2.048 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3SWO-BT-2.048 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3SWO-BT-2.048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SWO-BT-2.048 often in real-time on the comparison pages.
What if I can't find stock of 3SWO-BT-2.048?
You can fill out our help required form which you can use to request a quote for 3SWO-BT-2.048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.