Status: | Unknown |
---|---|
Series: | SIRIUS ACT 3SU Series |
RoHS: | Unknown |
Prices starting from US$28.77
For Use With | Siemens Hand Operated Commanding Devices |
---|---|
Product Range | SIRIUS ACT 3SU Series |
SVHC | No SVHC (12-Jan-2017) |
Enclosure for command devices, 22mm | RS |
Enclosure: for remote controller | Transfer Multisort Elektronik |
Pushbutton Enclosure,2 Hole,22mm, Plastic, NEMA12,IP69,Gray,3SU1 SIRIUS Act Series | Siemens 3SU18520AA000AB1 | RS Americas |
Enclosure, 2 Command Point, Metal, Gry | Newark Electronics |
ENCLOSURE, 2 COMMAND POINT, METAL, GRY | element14 |
SWITCH ENCLOSURE, 22MM COMMAND DEVICE | Farnell |
Where can I find additional details, specifications and documents for a 3SU1852-0AA00-0AB1?
Additional datasheets, footprints and schematics for 3SU1852-0AA00-0AB1 are listed on our Part Details page. You can also find images and similar parts to 3SU1852-0AA00-0AB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SU1852-0AA00-0AB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SU1852-0AA00-0AB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SU1852-0AA00-0AB1 fall under?
The 3SU1852-0AA00-0AB1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3SU1852-0AA00-0AB1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SU1852-0AA00-0AB1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3SU1852-0AA00-0AB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SU1852-0AA00-0AB1 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 3SU1852-0AA00-0AB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SU1852-0AA00-0AB1 often in real-time on the comparison pages.
What if I can't find stock of 3SU1852-0AA00-0AB1?
You can fill out our help required form which you can use to request a quote for 3SU1852-0AA00-0AB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.