Status: | Unknown |
---|---|
Series: | SIRIUS ACT 3SU Series |
RoHS: | Unknown |
Prices starting from US$4.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.89
|
256
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.03
|
61
in stock
|
Buy Now | |
Conrad
from US$11.08
|
47
in stock
|
Buy Now | |
RS Americas
from US$14.71
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$15.80
|
-
|
Buy Now | |
element14
from US$6.03
|
-
|
Buy Now | |
Distrelec
from US$8.19
|
-
|
Buy Now | |
Farnell
from US$6.34
|
-
|
Buy Now |
Switch Terminals | Spring Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 500V |
For Use With | Siemens SPST-NC Enclosures Base Mounting |
Contact Voltage DC Max | 500V |
Product Range | SIRIUS ACT 3SU Series |
SVHC | No SVHC (12-Jan-2017) |
Contact module with 1 contact element | RS |
Contact block | Transfer Multisort Elektronik |
Contact module with 1 switching element, 1 NC, spring-loaded connection, for floor mounting, minimum order quantity 5 or a multiple of these SIRIUS ACT contact modules for switching circuits.Under the SIRIUS ACT brand name Siemens offers a unique portfolio of control and signaling devices with worldwide product approvals in four modern design series made of robust real metal and high-quality plastic.The innovative snap-on concept simplifies the assembly so far that only one hand and no special tools are required for this. As mounting holes, nuts-free holes are sufficient, since a 100% anti-twist protection is already integrated.Thanks to the consistently high degree of protection, the robust devices are suitable for industrial use and suitable for outdoor use. Even the cleaning with high pressure jet is possible. Neither dust, oils nor aggressive alkalis can disturb the reliable operation.In addition to standard wiring, the devices can also be connected to the controller via PROFINET, AS-Interface or IO-Link. Thus you reduce your wiring effort, minimize sources of error and gain more flexibility.The graphical online configurator conveniently supports the selection and ordering of individual devices, housings and labels. Extensive documentation (e.g. manual, 3D data, connection diagram) is available.Available versions: Various switching functions, different connection and mounting types, 1 and 2-pole.SIRIUS ACT - Performance in action when commands and signaling. Simply mounte | Conrad |
Contact Block 1NC with Cage Clamp BASE MT 3SU1 Series | Siemens 3SU14002AA103CA0 | RS Americas |
Contact Block, Spst-Nc, Spring | Newark Electronics |
CONTACT BLOCK, SPST-NC, SPRING | element14 |
Siemens Contact Block 1 Break Contact (NC) Spring Terminal | Distrelec |
Where can I find additional details, specifications and documents for a 3SU1400-2AA10-3CA0?
Additional datasheets, footprints and schematics for 3SU1400-2AA10-3CA0 are listed on our Part Details page. You can also find images and similar parts to 3SU1400-2AA10-3CA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SU1400-2AA10-3CA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SU1400-2AA10-3CA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SU1400-2AA10-3CA0 fall under?
The 3SU1400-2AA10-3CA0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3SU1400-2AA10-3CA0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SU1400-2AA10-3CA0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3SU1400-2AA10-3CA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SU1400-2AA10-3CA0 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Conrad, RS Americas and Newark Electronics have stock available or on a lead time for 3SU1400-2AA10-3CA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SU1400-2AA10-3CA0 often in real-time on the comparison pages.
What if I can't find stock of 3SU1400-2AA10-3CA0?
You can fill out our help required form which you can use to request a quote for 3SU1400-2AA10-3CA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.