Status: | Unknown |
---|---|
Series: | SIRIUS ACT Series |
RoHS: | Unknown |
Prices starting from US$7.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.63
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$26.29
|
432
in stock
|
Buy Now | |
element14
from US$27.03
|
432
in stock
|
Buy Now | |
Farnell
from US$11.40
|
432
in stock
|
Buy Now | |
RS Americas
from US$25.28
|
132
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.23
|
33
in stock
|
Buy Now | |
Distrelec
from US$16.42
|
15
in stock
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 500V |
For Use With | For Front Plate Mounting |
Contact Voltage DC Max | 500V |
Product Range | SIRIUS ACT Series |
SVHC | No SVHC (07-Jul-2017) |
Contact Block, 2 Pole, 10A, 500Vac | Newark Electronics |
CONTACT BLOCK, 2 POLE, 10A, 500VAC | element14 |
Contact Module 2No | Siemens 3SU14001AA101DA0 | RS Americas |
Contact Blcok 2NO front plate mount | RS |
Contact block | Transfer Multisort Elektronik |
Siemens Contact Module 2NO | Distrelec |
Where can I find additional details, specifications and documents for a 3SU1400-1AA10-1DA0?
Additional datasheets, footprints and schematics for 3SU1400-1AA10-1DA0 are listed on our Part Details page. You can also find images and similar parts to 3SU1400-1AA10-1DA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SU1400-1AA10-1DA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SU1400-1AA10-1DA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SU1400-1AA10-1DA0 fall under?
The 3SU1400-1AA10-1DA0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3SU1400-1AA10-1DA0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SU1400-1AA10-1DA0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3SU1400-1AA10-1DA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SU1400-1AA10-1DA0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 3SU1400-1AA10-1DA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SU1400-1AA10-1DA0 often in real-time on the comparison pages.
What if I can't find stock of 3SU1400-1AA10-1DA0?
You can fill out our help required form which you can use to request a quote for 3SU1400-1AA10-1DA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.