Status: | Unknown |
---|---|
Series: | SIRIUS ACT Series |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 3 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 500V |
For Use With | For Front Plate Mounting |
Contact Voltage DC Max | 500V |
Product Range | SIRIUS ACT Series |
SVHC | No SVHC (07-Jul-2017) |
Contact Block 1NO+1NC front plate mount | RS |
Siemens Contact Module 1NC + 1NO | Distrelec |
Contact Block, 3 Pole, 10A, 500Vac | Newark Electronics |
Contact Module With 2 Contact Elements 1NO+1NC 3SU1 Series | Siemens 3SU14001AA101FA0 | RS Americas |
CONTACT BLOCK, 3 POLE, 10A, 500VAC | element14 |
Where can I find additional details, specifications and documents for a 3SU1400-1AA10-1FA0?
Additional datasheets, footprints and schematics for 3SU1400-1AA10-1FA0 are listed on our Part Details page. You can also find images and similar parts to 3SU1400-1AA10-1FA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SU1400-1AA10-1FA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SU1400-1AA10-1FA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SU1400-1AA10-1FA0 fall under?
The 3SU1400-1AA10-1FA0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3SU1400-1AA10-1FA0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SU1400-1AA10-1FA0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3SU1400-1AA10-1FA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SU1400-1AA10-1FA0 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 3SU1400-1AA10-1FA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SU1400-1AA10-1FA0 often in real-time on the comparison pages.
What if I can't find stock of 3SU1400-1AA10-1FA0?
You can fill out our help required form which you can use to request a quote for 3SU1400-1AA10-1FA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.