Status: | Unknown |
---|---|
Series: | SIRIUS ACT 3SU Series |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST-NC |
Contact Voltage AC Nom | 500V |
Contact Voltage DC Nom | 500V |
Contact Current Max | 10A |
Switch Terminals | Screw |
Product Range | SIRIUS ACT 3SU Series |
SVHC | No SVHC (12-Jan-2017) |
PB SWITCH, SPST-NC, 10A, 500V, SCREW | element14 |
Where can I find additional details, specifications and documents for a 3SU1130-0BB20-1CA0?
Additional datasheets, footprints and schematics for 3SU1130-0BB20-1CA0 are listed on our Part Details page. You can also find images and similar parts to 3SU1130-0BB20-1CA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SU1130-0BB20-1CA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SU1130-0BB20-1CA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SU1130-0BB20-1CA0 fall under?
The 3SU1130-0BB20-1CA0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3SU1130-0BB20-1CA0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SU1130-0BB20-1CA0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3SU1130-0BB20-1CA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SU1130-0BB20-1CA0 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 3SU1130-0BB20-1CA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SU1130-0BB20-1CA0 often in real-time on the comparison pages.
What if I can't find stock of 3SU1130-0BB20-1CA0?
You can fill out our help required form which you can use to request a quote for 3SU1130-0BB20-1CA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.