Status: | Unknown |
---|---|
Series: | SIRIUS ACT 3SU Series |
RoHS: | Unknown |
Prices starting from US$24.55
Product Range | SIRIUS ACT 3SU Series |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | Momentary Spring Return |
Contact Current Max | 10A |
Contact Voltage AC Nom | 500V |
Illumination Colour | White |
Contact Voltage DC Nom | 500V |
Switch Terminals | Screw |
SVHC | No SVHC (12-Jan-2017) |
Illuminated pushbutton, 22mm, white | RS |
Illuminated pushbutton, 22 mm, round, plastic, white, Push-button, flat, momentary, with holder, 1S, LED module with integrated LED AC/DC 24V, SIRIUS ACT illuminated pushbuttons for switching and controlling electrical consumers.Under the SIRIUS ACT brand name Siemens offers a unique portfolio of control and signaling devices with worldwide product approvals in four modern design series made of robust real metal and high-quality plastic.The innovative snap-on concept simplifies the assembly so far that only one hand and no special tools are required for this. As mounting holes, nuts-free holes are sufficient, since a 100% anti-twist protection is already integrated.Thanks to the consistently high degree of protection, the robust devices are suitable for industrial use and suitable for outdoor use. Even the cleaning with high pressure jet is possible. Neither dust, oils nor aggressive alkalis can disturb the reliable operation.In addition to standard wiring, the devices can also be connected to the controller via PROFINET, AS-Interface or IO-Link. Thus you reduce your wiring effort, minimize sources of error and gain more flexibility.The graphical online configurator conveniently supports the selection and ordering of individual devices, housings and labels. Extensive documentation (e.g. manual, 3D data, connection diagram) is available.Available versions: Multiple colors, illuminated/unilluminated, with/without labeling, latching/momentary action, different push button and fr | Conrad |
Illuminated Pushbutton Switch Momentary White, 1NO 320V 10A, Screw, 3SU1 Series | Siemens 3SU11020AB601BA0 | RS Americas |
Pb Switch, Spst-No, 10A, 500V, Screw | Newark Electronics |
PB SWITCH, SPST-NO, 10A, 500V, SCREW | element14 |
Siemens Illuminated Pushbutton Switch Momentary Function 1NO 500 V LED White None | Distrelec |
Where can I find additional details, specifications and documents for a 3SU1102-0AB60-1BA0?
Additional datasheets, footprints and schematics for 3SU1102-0AB60-1BA0 are listed on our Part Details page. You can also find images and similar parts to 3SU1102-0AB60-1BA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SU1102-0AB60-1BA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SU1102-0AB60-1BA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SU1102-0AB60-1BA0 fall under?
The 3SU1102-0AB60-1BA0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3SU1102-0AB60-1BA0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SU1102-0AB60-1BA0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3SU1102-0AB60-1BA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SU1102-0AB60-1BA0 have stock available?
Authorised distributors including RS, Conrad, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 3SU1102-0AB60-1BA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SU1102-0AB60-1BA0 often in real-time on the comparison pages.
What if I can't find stock of 3SU1102-0AB60-1BA0?
You can fill out our help required form which you can use to request a quote for 3SU1102-0AB60-1BA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.