Status: | Unknown |
---|---|
Series: | SIRUS ACT 3SU Series |
RoHS: | Unknown |
Prices starting from US$5.70
For Use With | Siemens 22mm Pushbutton Switches |
---|---|
IP / NEMA Rating | IP66 IP67 IP69K NEMA 1 NEMA 2 NEMA 3 NEMA 3R NEMA 4 NEMA 4X |
Product Range | SIRUS ACT 3SU Series |
SVHC | No SVHC (12-Jan-2017) |
Switch: push-button | Transfer Multisort Elektronik |
Illuminated pushbutton, 22mm, yellow | RS |
Illuminated Pushbutton Momentary Yellow Flush | Siemens 3SU10510AB300AA0 | RS Americas |
Switch Actuator, Push Button Sw, Yellow | Newark Electronics |
SWITCH ACTUATOR, PUSH BUTTON SW, YELLOW | element14 |
Where can I find additional details, specifications and documents for a 3SU1051-0AB30-0AA0?
Additional datasheets, footprints and schematics for 3SU1051-0AB30-0AA0 are listed on our Part Details page. You can also find images and similar parts to 3SU1051-0AB30-0AA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SU1051-0AB30-0AA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SU1051-0AB30-0AA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SU1051-0AB30-0AA0 fall under?
The 3SU1051-0AB30-0AA0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3SU1051-0AB30-0AA0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SU1051-0AB30-0AA0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3SU1051-0AB30-0AA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SU1051-0AB30-0AA0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 3SU1051-0AB30-0AA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SU1051-0AB30-0AA0 often in real-time on the comparison pages.
What if I can't find stock of 3SU1051-0AB30-0AA0?
You can fill out our help required form which you can use to request a quote for 3SU1051-0AB30-0AA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.