Status: | Unknown |
---|---|
Series: | SIRUS ACT 3SU Series |
RoHS: | Unknown |
Prices starting from US$6.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.79
|
146
in stock
|
Buy Now | |
RS Americas
from US$11.68
|
129
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.53
|
50
in stock
|
Buy Now | |
Conrad
from US$19.33
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$12.22
|
-
|
Buy Now | |
element14
from US$11.95
|
-
|
Buy Now | |
Distrelec
from US$14.64
|
-
|
Buy Now | |
Farnell
from US$10.85
|
-
|
Buy Now |
For Use With | Siemens 22mm Selector Switches |
---|---|
IP / NEMA Rating | IP66 IP67 IP69K NEMA 1 NEMA 2 NEMA 3 NEMA 3R NEMA 4 NEMA 4X NEMA 12 |
Product Range | SIRUS ACT 3SU Series |
SVHC | No SVHC (12-Jan-2017) |
Selector switch 22mm black white | RS |
Selector Switch 2POS Mounted with Short Handle White | Siemens 3SU10022BF600AA0 | RS Americas |
Switch: rotary | Transfer Multisort Elektronik |
Toggle switch, illuminated, 22 mm, round, plastic, White, toggle, short, 2 switch positions O-I, latching, Switching angle 90°, 10:30h/13:30h SIRIUS ACT toggle switch for switching and controlling electrical loads.Under the SIRIUS ACT brand name Siemens offers a unique portfolio of control and signaling devices with worldwide product approvals in four modern design series made of robust real metal and high-quality plastic.The innovative snap-on concept simplifies the assembly so far that only one hand and no special tools are required for this. As mounting holes, nuts-free holes are sufficient, since a 100% anti-twist protection is already integrated.Thanks to the consistently high degree of protection, the robust devices are suitable for industrial use and suitable for outdoor use. Even the cleaning with high pressure jet is possible. Neither dust, oils nor aggressive alkalis can disturb the reliable operation.In addition to standard wiring, the devices can also be connected to the controller via PROFINET, AS-Interface or IO-Link. Thus you reduce your wiring effort, minimize sources of error and gain more flexibility.The graphical online configurator conveniently supports the selection and ordering of individual devices, housings and labels. Extensive documentation (e.g. manual, 3D data, connection diagram) is available.Available versions: Several colors, 2-4 switch positions, short/long toggle or rotary knob, illuminated/unilluminated (lighting can also be retrofitted), lat | Conrad |
Switch Actuator, 22Mm Selector Sw, White | Newark Electronics |
SWITCH ACTUATOR, 22MM SELECTOR SW, WHITE | element14 |
Siemens SIRIUS Act Toggle Switch Front Element Plastic, White Latching Function Handle Black / White IP66 / IP67 / IP69 / IP69K 3SU1 Series Switches | Distrelec |
ACTUATOR, 22MM ILLUM. PUSHBUTTON SWITCH | Farnell |
Where can I find additional details, specifications and documents for a 3SU1002-2BF60-0AA0?
Additional datasheets, footprints and schematics for 3SU1002-2BF60-0AA0 are listed on our Part Details page. You can also find images and similar parts to 3SU1002-2BF60-0AA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SU1002-2BF60-0AA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SU1002-2BF60-0AA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SU1002-2BF60-0AA0 fall under?
The 3SU1002-2BF60-0AA0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3SU1002-2BF60-0AA0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SU1002-2BF60-0AA0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3SU1002-2BF60-0AA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SU1002-2BF60-0AA0 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Conrad and Newark Electronics have stock available or on a lead time for 3SU1002-2BF60-0AA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SU1002-2BF60-0AA0 often in real-time on the comparison pages.
What if I can't find stock of 3SU1002-2BF60-0AA0?
You can fill out our help required form which you can use to request a quote for 3SU1002-2BF60-0AA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.