Status: | Unknown |
---|---|
Series: | SIRUS ACT 3SU Series |
RoHS: | Unknown |
For Use With | Siemens 22mm Selector Switches |
---|---|
IP / NEMA Rating | IP66 IP67 IP69K NEMA 1 NEMA 2 NEMA 3 NEMA 3R NEMA 4 NEMA 4X NEMA 12 |
Product Range | SIRUS ACT 3SU Series |
SVHC | No SVHC (12-Jan-2017) |
Selector switch, 22mm round black white | RS |
Selector Switch 2POS Momentary with Short Handle White 3SU1 Series | Siemens 3SU10022BC600AA0 | RS Americas |
Switch Actuator, 22Mm Selector Sw, White | Newark Electronics |
SWITCH ACTUATOR, 22MM SELECTOR SW, WHITE | element14 |
ACTUATOR, 22MM ILLUM. PUSHBUTTON SWITCH | Farnell |
Where can I find additional details, specifications and documents for a 3SU1002-2BC60-0AA0?
Additional datasheets, footprints and schematics for 3SU1002-2BC60-0AA0 are listed on our Part Details page. You can also find images and similar parts to 3SU1002-2BC60-0AA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SU1002-2BC60-0AA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SU1002-2BC60-0AA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SU1002-2BC60-0AA0 fall under?
The 3SU1002-2BC60-0AA0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3SU1002-2BC60-0AA0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SU1002-2BC60-0AA0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3SU1002-2BC60-0AA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SU1002-2BC60-0AA0 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3SU1002-2BC60-0AA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SU1002-2BC60-0AA0 often in real-time on the comparison pages.
What if I can't find stock of 3SU1002-2BC60-0AA0?
You can fill out our help required form which you can use to request a quote for 3SU1002-2BC60-0AA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.