Status: | Unknown |
---|---|
Series: | SIRIUS 3SB3 Series |
RoHS: | Unknown |
Prices starting from US$5.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.93
|
No stock
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | - |
Contact Voltage AC Max | - |
For Use With | - |
Contact Voltage DC Max | - |
Product Range | SIRIUS 3SB3 Series |
SVHC | No SVHC (12-Jan-2017) |
Contact Configuration | 1NO |
Insulation Resistance Voltage | 400V |
No. of Positions | 1Ways |
Proof Voltage | 5V |
Where can I find additional details, specifications and documents for a 3SB34200B?
Additional datasheets, footprints and schematics for 3SB34200B are listed on our Part Details page. You can also find images and similar parts to 3SB34200B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SB34200B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SB34200B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SB34200B fall under?
The 3SB34200B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3SB34200B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SB34200B you can contact the distributor directly for product support, shipping queries etc.
Is the 3SB34200B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SB34200B have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 3SB34200B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SB34200B often in real-time on the comparison pages.
What if I can't find stock of 3SB34200B?
You can fill out our help required form which you can use to request a quote for 3SB34200B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.