Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Siemens SIRIUS 3SB3 Series Actuators & Indicators |
---|---|
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Forward Voltage | 24V |
LED Colour | Red |
Mounting Hole Dia | 22mm |
LAMP HOLDER, WITH INTEGRAL LED | element14 |
Lamp Holder With Integrated Led | Newark Electronics |
Where can I find additional details, specifications and documents for a 3SB34001PB?
Additional datasheets, footprints and schematics for 3SB34001PB are listed on our Part Details page. You can also find images and similar parts to 3SB34001PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SB34001PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SB34001PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SB34001PB fall under?
The 3SB34001PB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3SB34001PB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SB34001PB you can contact the distributor directly for product support, shipping queries etc.
Is the 3SB34001PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SB34001PB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 3SB34001PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SB34001PB often in real-time on the comparison pages.
What if I can't find stock of 3SB34001PB?
You can fill out our help required form which you can use to request a quote for 3SB34001PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.