Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 400V |
For Use With | Siemens 3SB3 Pushbutton Units and Indicator |
Contact Voltage DC Max | 230V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Contact Configuration | 1NO / 1NC |
Insulation Resistance Voltage | 400V |
No. of Positions | 2Ways |
Proof Voltage | 5V |
Actuator, With Two Contacts | Newark Electronics |
Where can I find additional details, specifications and documents for a 3SB34000A?
Additional datasheets, footprints and schematics for 3SB34000A are listed on our Part Details page. You can also find images and similar parts to 3SB34000A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SB34000A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SB34000A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SB34000A fall under?
The 3SB34000A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3SB34000A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SB34000A you can contact the distributor directly for product support, shipping queries etc.
Is the 3SB34000A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SB34000A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 3SB34000A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SB34000A often in real-time on the comparison pages.
What if I can't find stock of 3SB34000A?
You can fill out our help required form which you can use to request a quote for 3SB34000A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.