Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.22
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 120mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | - |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 120mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Length | 120mm |
TWEEZER, PRECISION | element14 |
PRECISION TWEEZER ANTI-MAGNETIC | IDEAL TEK 3.SA | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Pointed |
Overall Length | 120mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
SVHC | No SVHC (15-Jun |
RoHS Compliant | NA |
TWEEZERS | RS |
Tweezer, 120Mm | Newark Electronics |
Weller Erem Tweezers Precision Stainless Steel Pointed / Straight 120mm | Distrelec |
EREM Spitzpinzette | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Anti-Magnetic |
---|---|
Tweezer Tip Type | Straight, Pointed |
Overall Length | 118.75mm |
Tip Style | Style 3 |
Tweezer Body Material | Stainless Steel Body |
Tweezer Tip Material | Stainless Steel Tip |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 3SA?
Additional datasheets, footprints and schematics for 3SA are listed on our Part Details page. You can also find images and similar parts to 3SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3SA fall under?
The 3SA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 3SA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3SA you can contact the distributor directly for product support, shipping queries etc.
Is the 3SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3SA have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 3SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3SA often in real-time on the comparison pages.
What if I can't find stock of 3SA?
You can fill out our help required form which you can use to request a quote for 3SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.