Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Phases | - |
Power Rating | - |
Current Rating | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Flow Rate - Imperial | 0cu.ft/min |
Supply Voltage | 220VAC |
Supply Voltage V AC | 220V |
Fan. Size S0 for SIRIUS 3RW402 | RS |
Replacement Fan, 400 V ac For Use With SIRIUS 3RW402 | Siemens 3RW4928-8VB00 | RS Americas |
FAN, SIZE S0, FOR SIRIUS SOFTSTARTER | element14 |
Where can I find additional details, specifications and documents for a 3RW4928-8VB00?
Additional datasheets, footprints and schematics for 3RW4928-8VB00 are listed on our Part Details page. You can also find images and similar parts to 3RW4928-8VB00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RW4928-8VB00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RW4928-8VB00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RW4928-8VB00 fall under?
The 3RW4928-8VB00 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to 3RW4928-8VB00 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RW4928-8VB00 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RW4928-8VB00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RW4928-8VB00 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for 3RW4928-8VB00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RW4928-8VB00 often in real-time on the comparison pages.
What if I can't find stock of 3RW4928-8VB00?
You can fill out our help required form which you can use to request a quote for 3RW4928-8VB00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.