Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$591.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$605.02
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$1,392.27
|
7
in stock
|
Buy Now | |
element14
from US$719.29
|
7
in stock
|
Buy Now | |
Farnell
from US$592.55
|
7
in stock
|
Buy Now | |
RS Americas
from US$1,638.95
|
1
in stock
|
Buy Now | |
Conrad
from US$745.53
|
1
in stock
|
Buy Now | |
Distrelec
from US$591.06
|
-
|
Buy Now |
Supply Voltage Min | 200VAC |
---|---|
Supply Voltage Max | 480VAC |
No. of Phases | Three Phase |
Power Rating | 22kW |
Current Rating | 45A |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CE CSA IEC UL |
Control Voltage AC Max | 230V |
Control Voltage AC Min | 110V |
External Depth | 143mm |
External Length / Height | 160mm |
External Width | 55mm |
For Use With | Soft Starting of 3-phase Asynchronous Motor |
Height | 160mm |
IP / NEMA Rating | IP20 |
Input Voltage Max | 480V |
Input Voltage Min | 200V |
Load Current | 45A |
Load Current Max | 45A |
Operating Temperature Max | 60°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +60°C |
Output Power | 22kW |
Supply Voltage Range | 200V AC to 480V AC |
SIRIUS soft starter S2 45 A, 22 kW/400 V | RS |
Sirius Softstarter, S2, 45A, 22Kw/400V | Newark Electronics |
SIRIUS SOFTSTARTER, S2, 45A, 22KW/400V | element14 |
Softstart, 42A, 10/15/30Hp, 120/230V, Scrw | Siemens 3RW30361BB14 | RS Americas |
The 3RW electronic soft starters from the SIRIUS-3R system kit have been developed for soft run-up and slow-down of DC motors. It helps the mechanical power transmitting elements of the machine at the start by reducing the starting torque and efficiently protect the network from dangerous spikes through reduced power consumption. Through the continued Increase of the motor voltage, the network , the motor and load are optimally protected against voltage overload. The 3RW soft starters are small, inexpensive and can be easily combined with the SIRIUS contactors, power switches and overload relays. | Conrad |
Siemens Soft Starter 45A 400V 22kW 230VAC / DC | Distrelec |
Where can I find additional details, specifications and documents for a 3RW3036-1BB14?
Additional datasheets, footprints and schematics for 3RW3036-1BB14 are listed on our Part Details page. You can also find images and similar parts to 3RW3036-1BB14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RW3036-1BB14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RW3036-1BB14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RW3036-1BB14 fall under?
The 3RW3036-1BB14 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to 3RW3036-1BB14 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RW3036-1BB14 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RW3036-1BB14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RW3036-1BB14 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 3RW3036-1BB14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RW3036-1BB14 often in real-time on the comparison pages.
What if I can't find stock of 3RW3036-1BB14?
You can fill out our help required form which you can use to request a quote for 3RW3036-1BB14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.