Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 3RV Motor Starter Protectors |
---|---|
Accessory Type | Transverse Auxilary Contact |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA UL VDE |
Contact Configuration | 1NO / 1NC |
Contact Voltage AC Max | 24V |
Current Rating | 2A |
IP / NEMA Rating | IP20 |
Operating Temperature Max | 60°C |
Transverse Auxiliary Switch, 3Rv Motors | Newark Electronics |
Where can I find additional details, specifications and documents for a 3RV19011E?
Additional datasheets, footprints and schematics for 3RV19011E are listed on our Part Details page. You can also find images and similar parts to 3RV19011E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RV19011E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RV19011E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RV19011E fall under?
The 3RV19011E is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3RV19011E when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RV19011E you can contact the distributor directly for product support, shipping queries etc.
Is the 3RV19011E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RV19011E have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 3RV19011E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RV19011E often in real-time on the comparison pages.
What if I can't find stock of 3RV19011E?
You can fill out our help required form which you can use to request a quote for 3RV19011E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.