Status: | Unknown |
---|---|
Series: | SIRIUS 3RT2 Series |
RoHS: | Unknown |
Load Current Inductive | - |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 690V |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 11kW |
Switching Current AC1 | 40A |
Coil Voltage VAC Nom | 230V |
Coil Voltage VDC Nom | - |
Switching Power AC1 | 40kW |
Load Current Resistive | - |
Switching Current AC3 | 13A |
Product Range | SIRIUS 3RT2 Series |
SVHC | No SVHC (07-Jul-2017) |
S0 Contactor 11kW 230Vac NC aux spring | RS |
Contactor, 3Pst-No, 230V, Panel/Dinrail | Newark Electronics |
Sirius 3RT2 3 Pole Contactor, 25 A, 11 kW, 230 V ac Coil | Siemens 3RT20262AP00 | RS Americas |
CONTACTOR, 3PST-NO, 230V, PANEL/DINRAIL | element14 |
CONTACTOR, 3PST-NO, 230V, DIN RAIL/PANEL | Farnell |
Where can I find additional details, specifications and documents for a 3RT2026-2AP00?
Additional datasheets, footprints and schematics for 3RT2026-2AP00 are listed on our Part Details page. You can also find images and similar parts to 3RT2026-2AP00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RT2026-2AP00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RT2026-2AP00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RT2026-2AP00 fall under?
The 3RT2026-2AP00 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3RT2026-2AP00 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RT2026-2AP00 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RT2026-2AP00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RT2026-2AP00 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 3RT2026-2AP00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RT2026-2AP00 often in real-time on the comparison pages.
What if I can't find stock of 3RT2026-2AP00?
You can fill out our help required form which you can use to request a quote for 3RT2026-2AP00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.