Status: | Unknown |
---|---|
Series: | SIRIUS 3RH2 Series |
RoHS: | Unknown |
Prices starting from US$28.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.20
|
180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.51
|
62
in stock
|
Buy Now | |
RS Americas
from US$87.08
|
58
in stock
|
Buy Now | |
Conrad
from US$68.64
|
25
in stock
|
Buy Now | |
Distrelec
from US$54.92
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$90.12
|
1
in stock
|
Buy Now | |
element14
from US$107.63
|
1
in stock
|
Buy Now | |
Farnell
from US$38.83
|
1
in stock
|
Buy Now |
Load Current Inductive | 1A |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 690V |
Contact Configuration | DPST-NO DPST-NC |
No. of Poles | 4 Pole |
Switching Power AC3 | - |
Switching Current AC1 | - |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | - |
Load Current Resistive | 10A |
Switching Current AC3 | - |
Product Range | SIRIUS 3RH2 Series |
SVHC | No SVHC (07-Jul-2017) |
Contactor Relay,2NO+2NC,24Vdc,SZ S00 | RS |
Contactor: 4-pole | Transfer Multisort Elektronik |
Contactor Relay, 2 NO 2 NC, 24 VDC, Size S00, Screw Terminal, 3RH Series | Siemens 3RH21221BB40 | RS Americas |
Auxiliary contactor, 2 NO + 2 NC, 24 V DC, size S00, SIRIUS 3RH2 auxiliary contactor screw connection for switching the control signals in the control circuit.The SIRIUS 3RH2 contactor relays have standardized connection designations and reliable and time-saving connection technology. Output reproduction allows the simultaneous switching of several auxiliary circuits. All contacts are also available as SUVA versions with guidance for safety applications. The contactor relays are climate-proof, have a high contact reliability and are suitable for worldwide use by appropriate approvals (e.g. IEC and UL/CSA).They are available in AC or DC operation and are available with screw or spring-loaded technology. The basic version of the contactor relays is 4-pole and can be expanded to 8 poles by snap-on auxiliary switches.The extensive accessories of the 3RT2 contactors for sizes S00 to S3 can also be used for the 3RH2 contactor relays.The 3RH2 contactor relays replace the proven 3RH1 series.Simple, efficient, always up-to-date - the SIRIUS modular system.This text is machine translated. | Conrad |
Siemens Contactor Relay 2NO / 2NC 24V 10A 1.2kW | Distrelec |
Contactor, Dpst-No/Dpst-Nc, 24V | Newark Electronics |
CONTACTOR, DPST-NO/DPST-NC, 24V | element14 |
Where can I find additional details, specifications and documents for a 3RH2122-1BB40?
Additional datasheets, footprints and schematics for 3RH2122-1BB40 are listed on our Part Details page. You can also find images and similar parts to 3RH2122-1BB40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RH2122-1BB40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RH2122-1BB40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RH2122-1BB40 fall under?
The 3RH2122-1BB40 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3RH2122-1BB40 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RH2122-1BB40 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RH2122-1BB40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RH2122-1BB40 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Conrad and Distrelec have stock available or on a lead time for 3RH2122-1BB40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RH2122-1BB40 often in real-time on the comparison pages.
What if I can't find stock of 3RH2122-1BB40?
You can fill out our help required form which you can use to request a quote for 3RH2122-1BB40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.