Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Cage Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 600V |
For Use With | 3RT 3RH Contactors and Contactor Relays |
Contact Voltage DC Max | 600V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Contact Configuration | 1NC |
Contact Current Rating | 6A |
Current Rating | 6A |
Frame Size | S0 to S3 |
IP / NEMA Rating | IP20 |
Operating Temperature Max | 60°C |
AUX. CONTACT BLOCK WITH 1 X N/C. | RS |
Auxiliary Contacts Block, 10A 1Nc, Spring Terminal, Snap-On, 3Rh Series | Siemens 3RH1921-2CA01 | RS Americas |
CONTACTORS | Farnell |
Where can I find additional details, specifications and documents for a 3RH19212CA01?
Additional datasheets, footprints and schematics for 3RH19212CA01 are listed on our Part Details page. You can also find images and similar parts to 3RH19212CA01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RH19212CA01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RH19212CA01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RH19212CA01 fall under?
The 3RH19212CA01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3RH19212CA01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RH19212CA01 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RH19212CA01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RH19212CA01 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for 3RH19212CA01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RH19212CA01 often in real-time on the comparison pages.
What if I can't find stock of 3RH19212CA01?
You can fill out our help required form which you can use to request a quote for 3RH19212CA01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.