Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.55
Distributor | Stock | ||
---|---|---|---|
element14
from US$21.55
|
-
|
Buy Now |
For Use With | 3RT, 3RH Contactors and Contactor Relays |
---|---|
No. of Poles | 4 |
Contact Current Max | 6A |
Contact Voltage AC Max | 600V |
Contact Voltage DC Max | 600V |
Switch Terminals | Cage Clamp |
AUXILIARY CONTACT, 2NO/2NC | element14 |
Where can I find additional details, specifications and documents for a 3RH19112FA22?
Additional datasheets, footprints and schematics for 3RH19112FA22 are listed on our Part Details page. You can also find images and similar parts to 3RH19112FA22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RH19112FA22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RH19112FA22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RH19112FA22 fall under?
The 3RH19112FA22 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to 3RH19112FA22 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RH19112FA22 you can contact the distributor directly for product support, shipping queries etc.
Is the 3RH19112FA22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3RH19112FA22 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 3RH19112FA22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RH19112FA22 often in real-time on the comparison pages.
What if I can't find stock of 3RH19112FA22?
You can fill out our help required form which you can use to request a quote for 3RH19112FA22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.