Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Sensing Range Max | 100mm |
---|---|
Sensing Method | Diffuse |
Sensor Output | PNP |
Connection Method | Cable |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
RoHS Compliant | Yes |
Photo Sensor, 100Mm, 30Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a 3RG7404-7CH00-PF?
Additional datasheets, footprints and schematics for 3RG7404-7CH00-PF are listed on our Part Details page. You can also find images and similar parts to 3RG7404-7CH00-PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3RG7404-7CH00-PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3RG7404-7CH00-PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3RG7404-7CH00-PF fall under?
The 3RG7404-7CH00-PF is listed under Sensors & Transducers > Sensors > Light Sensors > Distance Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to 3RG7404-7CH00-PF when available in the Distance Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3RG7404-7CH00-PF you can contact the distributor directly for product support, shipping queries etc.
Is the 3RG7404-7CH00-PF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3RG7404-7CH00-PF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3RG7404-7CH00-PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3RG7404-7CH00-PF often in real-time on the comparison pages.
What if I can't find stock of 3RG7404-7CH00-PF?
You can fill out our help required form which you can use to request a quote for 3RG7404-7CH00-PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.