Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Multicomp Basic Switches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Blue |
External Depth | 11.43mm |
External Length / Height | 18.24mm |
External Width | 11.74mm |
Height Max | 18.24mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Where can I find additional details, specifications and documents for a 3R77?
Additional datasheets, footprints and schematics for 3R77 are listed on our Part Details page. You can also find images and similar parts to 3R77 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3R77 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3R77 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3R77 fall under?
The 3R77 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3R77 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3R77 you can contact the distributor directly for product support, shipping queries etc.
Is the 3R77 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3R77 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 3R77.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3R77 often in real-time on the comparison pages.
What if I can't find stock of 3R77?
You can fill out our help required form which you can use to request a quote for 3R77 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.