Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Multicomp Subminiature Snap In Switches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Yellow |
External Depth | 11.46mm |
External Length / Height | 8.91mm |
External Width | 11.68mm |
Height Max | 8.9mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Multicomp Pro Subminiature Snap In Switches |
---|---|
Actuator / Cap Colour | White |
Actuator Height | 8.9mm |
Actuator Width | 11.68mm |
RoHS Compliant | Yes |
Switch Actuator | Newark Electronics |
ACTUATOR, YELLOW | element14 |
Where can I find additional details, specifications and documents for a 3R65?
Additional datasheets, footprints and schematics for 3R65 are listed on our Part Details page. You can also find images and similar parts to 3R65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3R65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3R65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3R65 fall under?
The 3R65 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3R65 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3R65 you can contact the distributor directly for product support, shipping queries etc.
Is the 3R65 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3R65 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3R65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3R65 often in real-time on the comparison pages.
What if I can't find stock of 3R65?
You can fill out our help required form which you can use to request a quote for 3R65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.