Status: | Unknown |
---|---|
Series: | 3R108 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | IP20 |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | 3R108 Series |
Connector Type | RJ45 |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination | IDC / IDT |
Contact Termination Type | IDC / IDT |
Current Rating | 0.5A |
Flammability Rating | UL94V-0 |
Gender | Plug |
Material | PBT |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 24V |
Plug, Rj45 Modular, Ethernet, Industrial | Newark Electronics |
Where can I find additional details, specifications and documents for a 3R108-0000-000CE?
Additional datasheets, footprints and schematics for 3R108-0000-000CE are listed on our Part Details page. You can also find images and similar parts to 3R108-0000-000CE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3R108-0000-000CE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3R108-0000-000CE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3R108-0000-000CE fall under?
The 3R108-0000-000CE is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3R108-0000-000CE when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3R108-0000-000CE you can contact the distributor directly for product support, shipping queries etc.
Is the 3R108-0000-000CE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3R108-0000-000CE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3R108-0000-000CE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3R108-0000-000CE often in real-time on the comparison pages.
What if I can't find stock of 3R108-0000-000CE?
You can fill out our help required form which you can use to request a quote for 3R108-0000-000CE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.