Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,708.25
Distributor | Stock | ||
---|---|---|---|
element14
from US$1,708.25
|
-
|
Buy Now |
Kit Application Type | Communication & Networking |
---|---|
Silicon Manufacturer | 3rd Platform |
Silicon Core Number | - |
Application Sub Type | GPRS |
Kit Contents | SLA (Service Level Agreement) Cellular Network SIM |
Product Range | - |
Development Tool Type | Hardware / Software - Diagnostic Kit |
Features | Complete End to End Professional System Most Vehicle Types Covered Expandable |
Kit Features | End to End Professional System Individual Web Portal Vehicle Types Covered GPRS Enabled Solution |
Type | Diagnostic Experience LCV Kit |
GPRS, VEHICLE DIAGNOSTIC, LCV, KIT | element14 |
Where can I find additional details, specifications and documents for a 3P-X-DIAG-2-L?
Additional datasheets, footprints and schematics for 3P-X-DIAG-2-L are listed on our Part Details page. You can also find images and similar parts to 3P-X-DIAG-2-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3P-X-DIAG-2-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3P-X-DIAG-2-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3P-X-DIAG-2-L fall under?
The 3P-X-DIAG-2-L is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 3P-X-DIAG-2-L when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3P-X-DIAG-2-L you can contact the distributor directly for product support, shipping queries etc.
Is the 3P-X-DIAG-2-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3P-X-DIAG-2-L have stock available?
Authorised distributors including element14 have stock available or on a lead time for 3P-X-DIAG-2-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3P-X-DIAG-2-L often in real-time on the comparison pages.
What if I can't find stock of 3P-X-DIAG-2-L?
You can fill out our help required form which you can use to request a quote for 3P-X-DIAG-2-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.