Status: | Unknown |
---|---|
Series: | SAN Series |
RoHS: | Unknown |
Product Range | SAN Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 2mm |
For Use With | SAN Series Crimp Socket Contacts |
SVHC | No SVHC (17-Dec-2015) |
Content: 1 pc(s) | Conrad |
SAN 2mm pitch housing 3 way | RS |
PITCH2.00MM,2A,250V,AWG#30-24 | TTI Europe |
Where can I find additional details, specifications and documents for a 3P-SAN?
Additional datasheets, footprints and schematics for 3P-SAN are listed on our Part Details page. You can also find images and similar parts to 3P-SAN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3P-SAN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3P-SAN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3P-SAN fall under?
The 3P-SAN is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3P-SAN when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3P-SAN you can contact the distributor directly for product support, shipping queries etc.
Is the 3P-SAN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3P-SAN have stock available?
Authorised distributors including Conrad, RS and TTI Europe have stock available or on a lead time for 3P-SAN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3P-SAN often in real-time on the comparison pages.
What if I can't find stock of 3P-SAN?
You can fill out our help required form which you can use to request a quote for 3P-SAN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.